DUAL OP-AMP, 10000uV OFFSET-MAX, 130MHz BAND WIDTH, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TS613ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS613ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SO
IC VOLTAGE FEEDBACK 2 CIRC 8SO
Voltage Feedback Amplifier 2 Circuit 8-SO
IC VOLTAGE FEEDBACK 2 CIRC 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS613ID | 497-5434-5-ND | TS613ID | TS613ID | TS613ID |
| Product Name | Dual 130MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 6 volts | 5 volts | |||
| Slew Rate | 40 V/µs | 40 V/µs | 4.00E-5 V/µs | 40 V/µs | |
| Bandwidth | 130 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |