Manufacturer: STMicroelectronics
Win Source Part Number: 131924-TS556IDTTR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 2.7MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 130μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Dual Timer IC, SOIC, Clock & Timing Product overview: TS556IDTTR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IDTTR can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
TS556 - Clocks and Timers-TIMERS
STMicroelectronics, TS556IDTTR
STMicroelectronics, TS556IDTTR
STMicroelectronics, TS556IDTTR
IC OSC TIMER DUAL 2.7MHZ 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Clocks | IC Timers | IC Timers | IC Timers |
| Product Number | 131924-TS556IDTTR | 689-TS556IDTTR | 497-16000-6-ND | TS556IDTTR | 1889296 | 1889296P | TS556IDTTR |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IDTTR | Dual SOIC Clock and Timing IC | Programmable Timers and Oscillators | Timer Circuits | Timer Circuits | Programmable Timers and Oscillators | |
| Package Type | Surface Mount; 14-SO | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | So | SO | Surface Mount; Surface Mount | |
| Supply Voltage | 2 to 16 volts | 2 to 16 volts | 2 to 16 volts | ||||
| Frequency | 2.7 MHz | 2.7 MHz |