STMicroelectronics, Inc. Programmable Timers and Oscillators TS556ID

Description
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
Request a Quote Datasheet
Description
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - TS556ID-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
TS556ID-ND
Programmable Timers and Oscillators TS556ID-ND
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO

555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556ID - 1274411-TS556ID - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556ID
1274411-TS556ID
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556ID 1274411-TS556ID
Manufacturer: STMicroelectronics Win Source Part Number: 1274411-TS556ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.7MHz Supply Current: 130μA Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Family Part Number: TS556 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 16V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274411-TS556ID
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Dual)
Mounting Style: SMD
Frequency: 2.7MHz
Supply Current: 130μA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Family Part Number: TS556
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 16V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number TS556ID-ND 1274411-TS556ID
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556ID
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - 1008783-74HCT4046ADB,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
View Details
6 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CN/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers