STMicroelectronics, Inc. Timer, Single, 2.7Mhz, 16V, 8-Tssop; Frequency Stmicroelectronics TS555IPT

Description
TIMER, SINGLE, 2.7MHZ, 16V, 8-TSSOP; Frequency:2.7MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
TIMER, SINGLE, 2.7MHZ, 16V, 8-TSSOP; Frequency:2.7MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Single, 2.7Mhz, 16V, 8-Tssop; Frequency Stmicroelectronics - 89K1759 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Single, 2.7Mhz, 16V, 8-Tssop; Frequency Stmicroelectronics
89K1759
Timer, Single, 2.7Mhz, 16V, 8-Tssop; Frequency Stmicroelectronics 89K1759
TIMER, SINGLE, 2.7MHZ, 16V, 8-TSSOP; Frequency:2.7MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

TIMER, SINGLE, 2.7MHZ, 16V, 8-TSSOP; Frequency:2.7MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 89K1759
Product Name Timer, Single, 2.7Mhz, 16V, 8-Tssop; Frequency Stmicroelectronics
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details