STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IPT TS555IPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114406-TS555IPT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): NE555PWR; TS555IP; M51848P; NE555PWG4; NE555PWRE4; NE555PWRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114406-TS555IPT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): NE555PWR; TS555IP; M51848P; NE555PWG4; NE555PWRE4; NE555PWRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IPT
1114406-TS555IPT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IPT 1114406-TS555IPT
Manufacturer: STMicroelectronics Win Source Part Number: 1114406-TS555IPT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): NE555PWR; TS555IP; M51848P; NE555PWG4; NE555PWRE4; NE555PWRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1114406-TS555IPT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.7MHz
Family Name: TS555
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 65μA
Alternative Parts (Cross-Reference): NE555PWR; TS555IP; M51848P; NE555PWG4; NE555PWRE4; NE555PWRG4;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Programmable Timers and Oscillators - 497-4069-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-4069-2-ND
Programmable Timers and Oscillators 497-4069-2-ND
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-TSSOP

555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
2.7MHz 16V 65uA TSSOP Clock and Timing IC
689-TS555IPT
2.7MHz 16V 65uA TSSOP Clock and Timing IC 689-TS555IPT
1-Ch CMOS Timer IC, 2.7MHz, 2-16V, 65uA, TSSOP Product overview: TS555IPT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, 65uA, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, 65uA, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555IPT can be used for catalog matching and distributor lookup.

1-Ch CMOS Timer IC, 2.7MHz, 2-16V, 65uA, TSSOP Product overview: TS555IPT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, 65uA, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, 65uA, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - TS555IPT - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TS555IPT
Programmable Timers and Oscillators TS555IPT
IC OSC SGL TIMER 2.7MHZ 8TSSOP

IC OSC SGL TIMER 2.7MHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 1114406-TS555IPT 497-4069-2-ND 689-TS555IPT TS555IPT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IPT Programmable Timers and Oscillators 2.7MHz 16V 65uA TSSOP Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Tape and Reel Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW,118 - 765541-74HCT9046APW,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
View Details
6 suppliers
 - MD8254/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
3 suppliers