Manufacturer: STMicroelectronics
Win Source Part Number: 035146-TS555CN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 2.7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 65μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-DIP
1-Ch CMOS Timer IC, 2.7MHz, DIP, 2-16V Product overview: TS555CN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555CN can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 035146-TS555CN | 497-3044-5-ND | 689-TS555CN |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555CN | Programmable Timers and Oscillators | 2.7MHz 16V DIP Clock and Timing IC |
| Package Type | DIP; 8-DIP | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube |