STMicroelectronics, Inc. 2.7MHz 16V SOIC Clock and Timing IC TS555CDT

Description
1-Ch CMOS Timer IC, 2.7MHz, 16V, SOIC, SM Product overview: TS555CDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch CMOS Timer IC, 2.7MHz, 16V, SOIC, SM Product overview: TS555CDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7MHz 16V SOIC Clock and Timing IC
689-TS555CDT
2.7MHz 16V SOIC Clock and Timing IC 689-TS555CDT
1-Ch CMOS Timer IC, 2.7MHz, 16V, SOIC, SM Product overview: TS555CDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555CDT can be used for catalog matching and distributor lookup.

1-Ch CMOS Timer IC, 2.7MHz, 16V, SOIC, SM Product overview: TS555CDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 16V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7MHz, 16V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555CDT
122160-TS555CDT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555CDT 122160-TS555CDT
Manufacturer: STMicroelectronics Win Source Part Number: 122160-TS555CDT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): HA17555FP; TA7555FG(5,EL); ICM7555IBAT; ICM7555IBAZ; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 122160-TS555CDT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.7MHz
Family Name: TS555
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 65μA
Alternative Parts (Cross-Reference): HA17555FP; TA7555FG(5,EL); ICM7555IBAT; ICM7555IBAZ;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Automotive

Buy Now Datasheet
Programmable Timers and Oscillators - 497-3043-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-3043-2-ND
Programmable Timers and Oscillators 497-3043-2-ND
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - TS555CDT - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TS555CDT
Programmable Timers and Oscillators TS555CDT
IC OSC SGL TIMER 2.7MHZ 8-SOIC

IC OSC SGL TIMER 2.7MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 689-TS555CDT 122160-TS555CDT 497-3043-2-ND TS555CDT
Product Name 2.7MHz 16V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555CDT Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type Tape and Reel Surface Mount; 8-SO Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
NE555 Single Precision Timer - NE555PE3 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.5 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-5972-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers