Manufacturer: STMicroelectronics
Win Source Part Number: 1114403-TS524IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 950μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Very low noise suitable for audio applications (4.5nV/sqrtHz) Product overview: TS524IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS524IN can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit 14-DIP
Audio Amplifier 4 Circuit 14-DIP
IC AUDIO 4 CIRCUIT 14DIP
IC AUDIO 4 CIRCUIT 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114403-TS524IN | 687-TS524IN | TS524IN-ND | TS524IN | TS524IN | TS524IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS524IN | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 30 volts | 15 volts | 5 volts | |||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||
| VOS | 0.9500 millivolts | 0.9500 millivolts | ||||
| IBIAS | 0.2500 µA | 0.2500 µA | ||||
| GBW | 15 MHz | 15 MHz |