STMicroelectronics, Inc. Optoisolator IC TS524IDT

Description
(PRICE/TC), OPAMP, 15MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:15MHZ; SLEW RATE:7V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), OPAMP, 15MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:15MHZ; SLEW RATE:7V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 110301592 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
110301592
Optoisolator IC 110301592
(PRICE/TC), OPAMP, 15MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:15MHZ; SLEW RATE:7V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OPAMP, 15MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:15MHZ; SLEW RATE:7V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.5V TO ¦ 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 110301592
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-844-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details