Audio Amplifier 4 Circuit 14-SO
4-Ch Op Amp, 15MHz GBW, 7V/µs SR, SO, Bipolar Product overview: TS524ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS524ID can be used for catalog matching and distributor lookup.
IC AUDIO 4 CIRCUIT 14SO
IC AUDIO 4 CIRCUIT 14SO
Audio Amplifier 4 Circuit 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS524ID-ND | 687-TS524ID | TS524ID | TS524ID | TS524ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 15MHz 7V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | ||
| Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | -40degC ~ 125degC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |