2-Ch Op Amp, 15MHz BW, 7V/µs SR, SOIC, 30V Max Product overview: TS522ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 7V, 30V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 7V, 30V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS522ID can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS522ID | 497-3042-5-ND | TS522ID | TS522ID | TS522ID |
| Product Name | 15MHz 7V 30V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 5 volts | |||
| Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | |
| Bandwidth | 15 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |