Manufacturer: STMicroelectronics
Win Source Part Number: 1114395-TS514AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V
Operating Supply Current: 1.4mA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 3MHz GBW, 1.5V/µs SR, DIP, Bipolar Product overview: TS514AIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS514AIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-DIP
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114395-TS514AIN | 687-TS514AIN | TS514AIN-ND | TS514AIN | TS514AIN | TS514AIN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS514AIN | 3MHz 1.5V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 30 volts | 15 volts | 6 volts | |||
| Source Current (IS) | 1.4 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.0500 µA | 0.0500 µA | ||||
| GBW | 3 MHz | 3 MHz |