STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512ID TS512ID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937621-TS512ID Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937621-TS512ID Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512ID - 937621-TS512ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512ID
937621-TS512ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512ID 937621-TS512ID
Manufacturer: STMicroelectronics Win Source Part Number: 937621-TS512ID Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937621-TS512ID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS512
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Singapore, Singapore
3MHz 1.5V 15V Operational Amplifier IC
687-TS512ID
3MHz 1.5V 15V Operational Amplifier IC 687-TS512ID
2-Ch Op Amp, 3MHz GBW, 1.5V/µs SR, 15V, SO, Bipolar Product overview: TS512ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS512ID can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 3MHz GBW, 1.5V/µs SR, 15V, SO, Bipolar Product overview: TS512ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS512ID can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - TS512ID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS512ID-ND
Instrumentation, Op Amps, Buffer Amps TS512ID-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS512ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS512ID
Integrated Circuits (ICs) - Linear - Amplifiers TS512ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS512ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS512ID
Instrumentation, OP Amps, Buffer Amps TS512ID
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS512ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS512ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 937621-TS512ID 687-TS512ID TS512ID-ND TS512ID TS512ID TS512ID
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512ID 3MHz 1.5V 15V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Range Automotive
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 3 volts
Unlock Full Specs
to access all available technical data