Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear- Amplifiers- Audio Amplifiers
Package: Tape & Reel (TR)
Type: Class D
Voltage - Supply: 2.4V ~ 5.5V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 18-FlipChip
Package / Case: 18-UFBGA, FCBGA
Amplifier IC 2-Channel (Stereo) Class D 18-FlipChip
2 x 2.8 W stereo class D audio power amplifier with selectable 3D effects Product overview: TS4999EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.8 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4999EIJT can be used for catalog matching and distributor lookup.
IC AMP D STEREO 2.8W 18FLIPCHIP
Amplifier IC 2-Channel (Stereo) Class D 18-FlipChip
IC AMP D STEREO 2.8W 18FLIPCHIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-11995-2-ND | 742-TS4999EIJT | TS4999EIJT | TS4999EIJT | TS4999EIJT | |
| Product Name | Integrated Circuits (ICs) -Linear- Amplifiers- Audio Amplifiers | Audio Amplifiers | 2.8 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 18-UFBGA, FCBGA | 18-UFBGA, FCBGA | Cut Tape | 18-UFBGA, FCBGA | 18-UFBGA, FCBGA | |
| Features | Thermal Shutdown Protection | |||||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts |