Manufacturer: STMicroelectronics
Win Source Part Number: 937618-TS4998IQT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 16-QFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS4998
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-6842-2, -497-6842-6, 497-6842-6, -497-6842-2, -497-6842-1, 497-6842-1
Amplifier IC 2-Channel (Stereo) Class AB 16-QFN (4x4)
1W, 2 CHANNEL, AUDIO AMPLIFIER, QCC16, 4 X 4 MM, ROHS COMPLIANT, QFN-16 Product overview: TS4998IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1W, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1W, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4998IQT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 1W 16QFN
Amplifier IC 2-Channel (Stereo) Class AB 16-QFN (4x4)
IC AMP CLASS AB STEREO 1W 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 937618-TS4998IQT | 497-6842-2-ND | 742-TS4998IQT | TS4998IQT | TS4998IQT | TS4998IQT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS4998IQT | Audio Amplifiers | Dual 1W QFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Package Type | 16-QFN (4x4) | 16-VQFN Exposed Pad | Tape and Reel | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts |