Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
IC AMP CLSS AB MONO 1W 9FLIPCHIP
IC AMP CLSS AB MONO 1W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TS4994IJT-ND | TS4994IJT | TS4994IJT | TS4994IJT |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |
| Output Power | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |