STMicroelectronics Dual 1.2W Audio Amplifier TS4985EIJT

Description
1.2W, 2 CHANNEL, AUDIO AMPLIFIER, PBGA15, LEAD FREE, FCP-15 Product overview: TS4985EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4985EIJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2W, 2 CHANNEL, AUDIO AMPLIFIER, PBGA15, LEAD FREE, FCP-15 Product overview: TS4985EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4985EIJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.2W Audio Amplifier - 742-TS4985EIJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.2W Audio Amplifier
742-TS4985EIJT
Dual 1.2W Audio Amplifier 742-TS4985EIJT
1.2W, 2 CHANNEL, AUDIO AMPLIFIER, PBGA15, LEAD FREE, FCP-15 Product overview: TS4985EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4985EIJT can be used for catalog matching and distributor lookup.

1.2W, 2 CHANNEL, AUDIO AMPLIFIER, PBGA15, LEAD FREE, FCP-15 Product overview: TS4985EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4985EIJT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TS4985EIJT - 101466-TS4985EIJT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TS4985EIJT
101466-TS4985EIJT
Linear - Linear - Amplifiers - Audio - TS4985EIJT 101466-TS4985EIJT
Manufacturer: STMicroelectronics Win Source Part Number: 101466-TS4985EIJT Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Standby, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 15-FlipChip Dimension: 15-UFBGA, FCBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 101466-TS4985EIJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-FlipChip
Dimension: 15-UFBGA, FCBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS4985EIJT
Integrated Circuits (ICs) - Linear - Amplifiers TS4985EIJT
IC AMP AB STEREO 1.2W 15FLIPCHIP

IC AMP AB STEREO 1.2W 15FLIPCHIP

Supplier's Site
Linear - Amplifiers - Audio - TS4985EIJT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TS4985EIJT
Linear - Amplifiers - Audio TS4985EIJT
IC AMP AB STEREO 1.2W 15FLIPCHIP

IC AMP AB STEREO 1.2W 15FLIPCHIP

Supplier's Site Datasheet
Audio Amplifiers - TS4985EIJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TS4985EIJT
Audio Amplifiers TS4985EIJT
Amplifier IC 2-Channel (Stereo) Class AB 15-FlipChip

Amplifier IC 2-Channel (Stereo) Class AB 15-FlipChip

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TS4985EIJT 101466-TS4985EIJT TS4985EIJT TS4985EIJT TS4985EIJT
Product Name Dual 1.2W Audio Amplifier Linear - Linear - Amplifiers - Audio - TS4985EIJT Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS
Bandwidth 1.5 MHz
Supply Voltage (VS) 5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts 2.2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data