IC AMP AB STEREO 1.2W 15FLIPCHIP
IC AMP AB STEREO 1.2W 15FLIPCHIP
Amplifier IC 2-Channel (Stereo) Class AB 15-FlipChip
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TS4984EIJT | TS4984EIJT | TS4984EIJT |
| Product Name | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 1.2 watts | 1.2 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage (VS) | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |
| Package Type | 15-UFBGA, FCBGA | 15-UFBGA, FCBGA |