Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-QFN-EP (5x5)
IC AMP CLASS AB STEREO 2W 32QFN
IC AMP CLASS AB STEREO 2W 32QFN
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 32-QFN-EP (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-10451-2-ND | TS4982IQT | TS4982IQT | TS4982IQT |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Output Power | 2 watts | 2 watts | 2 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |