STMicroelectronics, Inc. Dual Audio Amplifier TS4975EIJT

Description
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PBGA12, LEAD FREE, FLIP CHIP, 12 PIN Product overview: TS4975EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4975EIJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PBGA12, LEAD FREE, FLIP CHIP, 12 PIN Product overview: TS4975EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4975EIJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Audio Amplifier
742-TS4975EIJT
Dual Audio Amplifier 742-TS4975EIJT
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PBGA12, LEAD FREE, FLIP CHIP, 12 PIN Product overview: TS4975EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4975EIJT can be used for catalog matching and distributor lookup.

2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PBGA12, LEAD FREE, FLIP CHIP, 12 PIN Product overview: TS4975EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4975EIJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 497-5199-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-5199-2-ND
Audio Amplifiers 497-5199-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-FlipChip

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-FlipChip

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TS4975EIJT - 035134-TS4975EIJT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TS4975EIJT
035134-TS4975EIJT
Linear - Linear - Amplifiers - Audio - TS4975EIJT 035134-TS4975EIJT
Manufacturer: STMicroelectronics Win Source Part Number: 035134-TS4975EIJT Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Standby, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 40mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-FlipChip Dimension: 12-UFBGA, FCBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035134-TS4975EIJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Standby, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-FlipChip
Dimension: 12-UFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - TS4975EIJT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TS4975EIJT
Linear - Amplifiers - Audio TS4975EIJT
IC AMP AB STEREO 40MW 12FLIPCHIP

IC AMP AB STEREO 40MW 12FLIPCHIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS4975EIJT
Integrated Circuits (ICs) - Linear - Amplifiers TS4975EIJT
IC AMP AB STEREO 40MW 12FLIPCHIP

IC AMP AB STEREO 40MW 12FLIPCHIP

Supplier's Site
Audio Amplifiers - TS4975EIJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TS4975EIJT
Audio Amplifiers TS4975EIJT
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-FlipChip

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-FlipChip

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TS4975EIJT 497-5199-2-ND 035134-TS4975EIJT TS4975EIJT TS4975EIJT TS4975EIJT
Product Name Dual Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TS4975EIJT Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 12-UFBGA, FCBGA 12-FlipChip 12-UFBGA, FCBGA 12-UFBGA, FCBGA
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Lingto Electronic Limited
Specs
Source Current (IS) 37.7 milliamps
Bandwidth 250 MHz
View Details
Op Amps - 7097118P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers