Manufacturer: STMicroelectronics
Win Source Part Number: 038589-TS4962MEIJT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop Differential Inputs Standby Thermal Protection
Package: 9-UFBGA FCBGA
Manufacturer Device Package: 9-FlipChip
Standard Package: 1
No: 295359
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Max Output Power x Channels @ Load: 2.8W x 1 @ 4 Ohm
Family Name: TS4962M
Alternative Parts (Cross-Reference): BD5469GUL-E2; BD5460GUL-E2; SN2010WIR1; BD5461GUL;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038589-TS4962MEIJT |
| Product Name | Integrated Circuits(ICs) |