Amplifier IC 1-Channel (Mono) Class D 16-QFN (4x4)
IC AMP CLASS D MONO 1.95W 16QFN
IC AMP CLASS D MONO 1.95W 16QFN
Amplifier IC 1-Channel (Mono) Class D 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-8388-2-ND | TS4961TIQT | TS4961TIQT | TS4961TIQT |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.4 to 4.3 volts | 4.3 to 2.4 volts | 2.4 to 4.3 volts | |
| Output Power | 1.95 watts | 1.95 watts | 1.95 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D |