Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class AB 18-FlipChip
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class AB 18-FlipChip
IC AMP AB MONO 1W 18FLIPCHIP
IC AMP AB MONO 1W 18FLIPCHIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TS4956EIKJT-ND | TS4956EIKJT | TS4956EIKJT | TS4956EIKJT |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |
| Output Power | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |