Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class AB 18-FlipChip
1.055W, 2 CHANNEL, AUDIO AMPLIFIER, PBGA18, ROHS COMPLIANT, FCP-18 Product overview: TS4956EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.055W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1.055W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4956EIJT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054148-TS4956EIJT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop Differential Inputs I²C Shutdown Standby Thermal Protection Volume Control
Package: 18-UFBGA FCBGA
Manufacturer Device Package: 18-FlipChip
Standard Package: 1
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 43mW x 2 @ 32 Ohm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) with Mono and Stereo Headphones Class AB 18-FlipChip
IC AMP AB MONO 1W 18FLIPCHIP
IC AMP AB MONO 1W 18FLIPCHIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-5268-2-ND | 742-TS4956EIJT | 054148-TS4956EIJT | TS4956EIJT | TS4956EIJT | TS4956EIJT |
| Product Name | Audio Amplifiers | Dual 1.055W Audio Amplifier | Integrated Circuits(ICs) | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 1 watts | 1 watts | 1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |