Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
IC AMP AB MONO 700MW 8MINISO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
IC AMP AB MONO 700MW 8MINISO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-8116-2-ND | TS4902IST | TS4902IST | TS4902IST |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |