STMicroelectronics, Inc. Audio Amplifiers TS4902ID

Description
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 497-2294-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-2294-5-ND
Audio Amplifiers 497-2294-5-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 984865-TS4902ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
984865-TS4902ID
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 984865-TS4902ID
Win Source Part Number: 984865-TS4902ID Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Depop, Standby, Thermal Protection Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 700mW x 1 @ 8Ohm Voltage - Supply: 2.2V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-2294-5,497-2294- 5-NDR Base Product Number: TS4902 Product Status: Obsolete

Win Source Part Number: 984865-TS4902ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Standby, Thermal Protection
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8Ohm
Voltage - Supply: 2.2V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-2294-5,497-2294-5-NDR
Base Product Number: TS4902
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.7W Audio Amplifier
742-TS4902ID
0.7W Audio Amplifier 742-TS4902ID
0.7W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, PLASTIC, SO-8 Product overview: TS4902ID from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4902ID can be used for catalog matching and distributor lookup.

0.7W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, PLASTIC, SO-8 Product overview: TS4902ID from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4902ID can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - TS4902ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TS4902ID
Audio Amplifiers TS4902ID
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS4902ID
Integrated Circuits (ICs) - Linear - Amplifiers TS4902ID
IC AMP CLASS AB MONO 700MW 8SO

IC AMP CLASS AB MONO 700MW 8SO

Supplier's Site
Linear - Amplifiers - Audio - TS4902ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TS4902ID
Linear - Amplifiers - Audio TS4902ID
IC AMP CLASS AB MONO 700MW 8SO

IC AMP CLASS AB MONO 700MW 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 497-2294-5-ND 984865-TS4902ID 742-TS4902ID TS4902ID TS4902ID TS4902ID
Product Name Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio 0.7W Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Output Power 0.7000 watts 0.7000 watts 0.7000 watts 0.7000 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data