Manufacturer: STMicroelectronics
Win Source Part Number: 1114386-TS488IST
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 130mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MiniSO
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
130mW Stereo Audio Amp, 1.1MHz, 70dB Gain, MSOP Product overview: TS488IST from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130mW, 1.1MHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 130mW, 1.1MHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS488IST can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
IC AMP AB STEREO 130MW 8MINISO
IC AMP AB STEREO 130MW 8MINISO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1114386-TS488IST | 742-TS488IST | 497-8115-2-ND | TS488IST | TS488IST | TS488IST |
| Product Name | Linear - Linear - Amplifiers - Audio - TS488IST | 130mW 1.1MHz MSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |
| Output Power | 0.1300 watts | 0.1300 watts | 0.1300 watts | 0.1300 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |