Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (3x3)
IC AMP CLASS AB STER 108MW 8DFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (3x3)
IC AMP CLASS AB STER 108MW 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TS487IQT-ND | TS487IQT | TS487IQT | TS487IQT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.1080 watts | 0.1080 watts | 0.1080 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |