STMicroelectronics 1 W Audio Amplifier TS4871EIDT

Description
1 W mono audio amplifier with standby active high Product overview: TS4871EIDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4871EIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 W mono audio amplifier with standby active high Product overview: TS4871EIDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4871EIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 W Audio Amplifier
742-TS4871EIDT
1 W Audio Amplifier 742-TS4871EIDT
1 W mono audio amplifier with standby active high Product overview: TS4871EIDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4871EIDT can be used for catalog matching and distributor lookup.

1 W mono audio amplifier with standby active high Product overview: TS4871EIDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4871EIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TS4871EIDT - 806292-TS4871EIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TS4871EIDT
806292-TS4871EIDT
Linear - Linear - Amplifiers - Audio - TS4871EIDT 806292-TS4871EIDT
Manufacturer: STMicroelectronics Win Source Part Number: 806292-TS4871EIDT Packaging: Reel Type: Class AB Mounting Style: SMD Features: Depop, Standby, Thermal Protection Output Type: 1-Channel (Mono) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V Max Output Power x Channels at Load: 1W x 1 at 8Ohm Part Number Series: TS4871

Manufacturer: STMicroelectronics
Win Source Part Number: 806292-TS4871EIDT
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Standby, Thermal Protection
Output Type: 1-Channel (Mono)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 1W x 1 at 8Ohm
Part Number Series: TS4871

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS4871EIDT
Integrated Circuits (ICs) - Linear - Amplifiers TS4871EIDT
IC AMP CLASS AB MONO 1W 8SO

IC AMP CLASS AB MONO 1W 8SO

Supplier's Site
Linear - Amplifiers - Audio - TS4871EIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TS4871EIDT
Linear - Amplifiers - Audio TS4871EIDT
IC AMP CLASS AB MONO 1W 8SO

IC AMP CLASS AB MONO 1W 8SO

Supplier's Site Datasheet
Audio Amplifiers - TS4871EIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TS4871EIDT
Audio Amplifiers TS4871EIDT
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TS4871EIDT 806292-TS4871EIDT TS4871EIDT TS4871EIDT TS4871EIDT
Product Name 1 W Audio Amplifier Linear - Linear - Amplifiers - Audio - TS4871EIDT Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Bandwidth 2 MHz
Supply Voltage (VS) 5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data