Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 035129-TS486IST
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 108mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MiniSO
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): LM4809LQX/NOPB; MAX9722AEUE+T; MAX9722BETE+;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
2 Ch Audio Amp, 108mW, 1.1MHz, 5.5V, TSSOP, SM Product overview: TS486IST from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108mW, 1.1MHz, 5.5V, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 108mW, 1.1MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS486IST can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 108MW 8MINISO
IC AMP AB STEREO 108MW 8MINISO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-8112-2-ND | 035129-TS486IST | 742-TS486IST | TS486IST | TS486IST | TS486IST |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS486IST | 108mW 1.1MHz 5.5V TSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.1080 watts | 0.1080 watts | 0.1080 watts | 0.1080 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |