Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 048308-TS486IQT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 108mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-VFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STER 108MW 8DFN Product overview: TS486IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 108MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS486IQT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 108MW 8DFN
IC AMP CLASS AB STER 108MW 8DFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-8111-2-ND | 048308-TS486IQT | 742-TS486IQT | TS486IQT | TS486IQT | TS486IQT |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS486IQT | 108MW Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.1080 watts | 0.1080 watts | 0.1080 watts | 0.1080 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB | |||
| Package Type | 8-VFDFN Exposed Pad | 8-DFN (3x3) | Tape and Reel | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad |