Manufacturer: STMicroelectronics
Win Source Part Number: 035128-TS486IDT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 108mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
0.108W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOP-8 Product overview: TS486IDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.108W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.108W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS486IDT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 108MW 8SO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB STEREO 108MW 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 035128-TS486IDT | 497-2289-2-ND | 742-TS486IDT | TS486IDT | TS486IDT | TS486IDT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS486IDT | Audio Amplifiers | Dual 0.108W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.1080 watts | 0.1080 watts | 0.1080 watts | 0.1080 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |