1 CHANNEL(S), VOLUME CONTROL CIRCUIT, BGA18, LEAD FREE, FCP-18 Product overview: TS4855EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4855EIJT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 18-FlipChip
IC AMP AB MONO 1.1W 18FLIPCHIP
IC AMP AB MONO 1.1W 18FLIPCHIP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 18-FlipChip
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TS4855EIJT | TS4855EIJT-ND | TS4855EIJT | TS4855EIJT | TS4855EIJT |
| Product Name | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 18-UFBGA, FCBGA | 18-UFBGA, FCBGA | 18-UFBGA, FCBGA | |
| Features | Thermal Shutdown Protection |