Manufacturer: STMicroelectronics
Win Source Part Number: 1274377-TS482IQT
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 107mW x 2 @ 16 Ohm
Family Name: TS482
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): LM4808LD/NOPB; LM4808LDAULF; LM4808LDX/NOPB;
Introduction Date: March 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (3x3)
107mW Stereo Audio Amp, 2.2MHz, DFN, 5.5V Product overview: TS482IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 107mW, 2.2MHz, 5.5V, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 107mW, 2.2MHz, 5.5V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS482IQT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 107MW 8DFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (3x3)
IC AMP CLASS AB STER 107MW 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1274377-TS482IQT | 497-2288-2-ND | 742-TS482IQT | TS482IQT | TS482IQT | TS482IQT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS482IQT | Audio Amplifiers | 107mW 2.2MHz 5.5V DFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.1070 watts | 0.1070 watts | 0.1070 watts | 0.1070 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Package Type | 8-VFDFN Exposed Pad | Tape and Reel | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad |