Manufacturer: STMicroelectronics
Win Source Part Number: 099056-TS482IDT
Packaging: Reel - TR
Type: Class AB
Features: Depop
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 107mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
107mW Stereo Audio Amp, 2.2MHz, 5.5V, SO, SMT Product overview: TS482IDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 107mW, 2.2MHz, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 107mW, 2.2MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS482IDT can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
AUDIO AMPLIFIER, 0.0675W, SOIC-8; Amplifier Class:-; No. of Channels:2 Channel; Output Power:67.5mW; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:32ohm; Operating Temperature Min:-40°CRoHS Compliant: Yes
IC AMP CLASS AB STEREO 107MW 8SO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB STEREO 107MW 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 099056-TS482IDT | 742-TS482IDT | 497-2287-2-ND | 45AC7875 | TS482IDT | TS482IDT | TS482IDT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS482IDT | 107mW 2.2MHz 5.5V Audio Amplifier | Audio Amplifiers | Audio Amplifier, 0.0675W, Soic-8; Amplifier Class Stmicroelectronics | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |
| Output Power | 0.1070 watts | 0.1070 watts | 0.0675 watts | 0.1070 watts | 0.1070 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 8-SO | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |