Manufacturer: STMicroelectronics
Win Source Part Number: 090456-TS472IQT
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Microphone, Shutdown, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 24-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class AB 24-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class AB 24-QFN (4x4)
1-CH Audio Amp, Class-AB, 41dB Gain, 5.5V, QFN Product overview: TS472IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS472IQT can be used for catalog matching and distributor lookup.
AMPLIFIER, CLASS AB, QFN-24; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:QFN; No. of Pins:24Pins; Load Impedance:10kohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC AMP CLASS AB MONO 24QFN
Amplifier IC 1-Channel (Mono) Class AB 24-QFN (4x4)
IC AMP CLASS AB MONO 24QFN
IC AMP CLASS AB MONO 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 090456-TS472IQT | 497-5826-2-ND | 742-TS472IQT | 18AC7855 | TS472IQT | TS472IQT | TS472IQT | TS472IQT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS472IQT | Audio Amplifiers | 5.5V QFN Audio Amplifier | Amplifier, Class Ab, Qfn-24; Amplifier Class Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 24-QFN (4x4) | 24-VFQFN Exposed Pad | Tape and Reel | Surface Mount | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Features | Thermal Shutdown Protection |