Manufacturer: STMicroelectronics
Win Source Part Number: 102449-TS472EIJT
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Microphone, Shutdown, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Family Name: TS472
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-FlipChip
Dimension: 12-UFBGA, FCBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Alternative Parts (Cross-Reference): MAX4063EUD-T; LMV1090TLX; MAX4063EUD; LMV1090TL;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
TS472 - Audio ICs-AUDIO AMPLIFIERS
Very low noise microphone preamplifier with 2.0V bias output with active low stdby mode Product overview: TS472EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.0V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS472EIJT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 12-FlipChip
Amplifier IC 1-Channel (Mono) Class AB 12-FlipChip
Amplifier IC 1-Channel (Mono) Class AB 12-FlipChip
Amplifier IC 1-Channel (Mono) Class AB 12-FlipChip
IC AMP CLASS AB MONO 12FLIPCHIP
IC AMP CLASS AB MONO 12FLIPCHIP
IC PREAMP AUDIO MONO 12FLIPCHIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 102449-TS472EIJT | TS472EIJT | 742-TS472EIJT | 497-TS472EIJTDKR-ND | TS472EIJT | TS472EIJT | TS472EIJT | 761-TS472EIJT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS472EIJT | 2.0V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | IC PREAMP AUDIO MONO 12FLIPCHIP | |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 12-FlipChip | CSP; CSPS0.5 11-16 | Tape and Reel | 12-UFBGA, FCBGA | 12-UFBGA, FCBGA | 12-UFBGA, FCBGA | 12-UFBGA, FCBGA | |
| Standards | RoHS |