Manufacturer: STMicroelectronics
Win Source Part Number: 937614-TS4604IPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Line Driver 4 Channel 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS4604
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11017-2, 497-11017-6, -497-11017-2, -497-11017-1, -497-11017-6, 497-11017-1
Audio Line Driver 4 Channel 28-TSSOP
Audio Amp Headphone 2-CH Stereo 0.065W Class-AB 28-Pin TSSOP T/R
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 937614-TS4604IPT | TS4604IPT | 761-TS4604IPT |
| Product Name | Audio Special Purpose - TS4604IPT | Audio Special Purpose | Audio Amp Headphone 2-CH Stereo 0.065W Class-AB 28-Pin TSSOP T/R |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 28-TSSOP | SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width) |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 4.8 volts | 3 volts |