Manufacturer: STMicroelectronics
Win Source Part Number: 103739-TS4601BEIJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-Flipchip (2.1x2.1)
Dimension: 16-UFBGA, FCBGA
Supply Voltage - Operating: 2.9 V to 5.5 V
Alternative Parts (Cross-Reference): TPA6130A2RTJR; TS4601EIJT; NJU#7082BM-TE1;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
High performance stereo headphone amplifier with capaless outputs and I2C bus interface Product overview: TS4601BEIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4601BEIJT can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-FlipChip (2.1x2.1)
IC AMP CLASS AB STER 16FLIPCHIP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-FlipChip (2.1x2.1)
IC AMP CLASS AB STER 16FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 103739-TS4601BEIJT | 742-TS4601BEIJT | 497-11992-2-ND | TS4601BEIJT | TS4601BEIJT | TS4601BEIJT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS4601BEIJT | High-Performance Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.9 to 5.5 volts | 2.9 to 5.5 volts | 2.9 to 5.5 volts | 2.9 to 5.5 volts | 5.5 to 2.9 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Package Type | 16-Flipchip (2.1x2.1) | Cut Tape | 16-UFBGA, FCBGA | 16-UFBGA, FCBGA | 16-UFBGA, FCBGA |