STMicroelectronics, Inc. Voltage Reference TS4436ICT

Description
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-TS4436ITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TS4436ITR-ND
Voltage Reference 497-TS4436ITR-ND
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5

Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5

Buy Now Datasheet
Voltage Reference - 497-TS4436ICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TS4436ICT-ND
Voltage Reference 497-TS4436ICT-ND
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5

Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5

Buy Now Datasheet
Voltage Reference - 497-TS4436IDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-TS4436IDKR-ND
Voltage Reference 497-TS4436IDKR-ND
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5

Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±1% 20mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
0.6V 1.8V 20mA Precision Voltage Reference IC
693-TS4436ICT
0.6V 1.8V 20mA Precision Voltage Reference IC 693-TS4436ICT
Adj. Shunt Voltage Ref, 0.6V-1.8V, 1% Acc, 20mA, SOT-323-5 Product overview: TS4436ICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6V, 1.8V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.6V, 1.8V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4436ICT can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 0.6V-1.8V, 1% Acc, 20mA, SOT-323-5 Product overview: TS4436ICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6V, 1.8V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.6V, 1.8V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4436ICT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS4436ICT - 035122-TS4436ICT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4436ICT
035122-TS4436ICT
PMIC - PMIC - Voltage Reference - TS4436ICT 035122-TS4436ICT
Manufacturer: STMicroelectronics Win Source Part Number: 035122-TS4436ICT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 20mA Current - Cathode: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035122-TS4436ICT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4436ICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4436ICT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4436ICT
IC VREF SHUNT ADJ 1% SC70-5

IC VREF SHUNT ADJ 1% SC70-5

Supplier's Site
PMIC - Voltage Reference - TS4436ICT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4436ICT
PMIC - Voltage Reference TS4436ICT
IC VREF SHUNT ADJ 1% SC70-5

IC VREF SHUNT ADJ 1% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS4436ICT
Voltage References TS4436ICT
Voltage References Adjustable 0.6V open collector shunt volt

Voltage References Adjustable 0.6V open collector shunt volt

Buy Now Datasheet
IC VREF SHUNT ADJ SC70 - 761-TS4436ICT - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SC70
761-TS4436ICT
IC VREF SHUNT ADJ SC70 761-TS4436ICT
IC VREF SHUNT ADJ SC70

IC VREF SHUNT ADJ SC70

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-TS4436ITR-ND 693-TS4436ICT 035122-TS4436ICT TS4436ICT TS4436ICT TS4436ICT 761-TS4436ICT
Product Name Voltage Reference 0.6V 1.8V 20mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS4436ICT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References IC VREF SHUNT ADJ SC70
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-323-5 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
TC 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 1 % 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR439BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details