Win Source Part Number: 979063-TS4436AICT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 150ppm/°C
Current - Output: 20 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 1.8 V
Voltage - Output (Min/Fixed): 0.6V
Current - Cathode: 250 µA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-5172-1,497-TS44
Base Product Number: TS4436
Adjustable 0.6V open collector shunt voltage reference Product overview: TS4436AICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 0.6V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4436AICT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±0.5% 20mA SC-70-5
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±0.5% 20mA SC-70-5
Shunt Voltage Reference IC Adjustable 0.6V 1.8VV ±0.5% 20mA SC-70-5
Voltage References Adjustable 0.6V open collector shunt volt
IC VREF SHUNT ADJ 0.5% SC70-5
IC VREF SHUNT ADJ 0.5% SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 979063-TS4436AICT | 693-TS4436AICT | 497-TS4436AITR-ND | TS4436AICT | TS4436AICT | TS4436AICT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | 0.6V Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; Tape & Reel | Other; SOT-323-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| TC | 150 ppm/C | 150 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable |