STMicroelectronics, Inc. Voltage Reference TS4431AILT

Description
Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-5197-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-5197-2-ND
Voltage Reference 497-5197-2-ND
Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5

Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-5197-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-5197-1-ND
Voltage Reference 497-5197-1-ND
Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5

Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-5197-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-5197-6-ND
Voltage Reference 497-5197-6-ND
Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5

Shunt Voltage Reference IC Fixed 1.224V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TS4431AILT - 035121-TS4431AILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4431AILT
035121-TS4431AILT
PMIC - PMIC - Voltage Reference - TS4431AILT 035121-TS4431AILT
Manufacturer: STMicroelectronics Win Source Part Number: 035121-TS4431AILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Current - Cathode: 350μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.224V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035121-TS4431AILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 350μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.224V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TS4431AILT - Rochester Electronics
Newburyport, MA, United States
TS4431 - Power Management-VOLTAGE REFEREN

TS4431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
Singapore, Singapore
1.224V Precision Voltage Reference IC
693-TS4431AILT
1.224V Precision Voltage Reference IC 693-TS4431AILT
1.224V open collector shunt voltage reference Product overview: TS4431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.224V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.224V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4431AILT can be used for catalog matching and distributor lookup.

1.224V open collector shunt voltage reference Product overview: TS4431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.224V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.224V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4431AILT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TS4431AILT
Voltage References TS4431AILT
Voltage References 1.224V Open Collector Shunt

Voltage References 1.224V Open Collector Shunt

Buy Now Datasheet
PMIC - Voltage Reference - TS4431AILT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4431AILT
PMIC - Voltage Reference TS4431AILT
IC VREF SHUNT 0.5% SOT23-5

IC VREF SHUNT 0.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4431AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4431AILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4431AILT
IC VREF SHUNT 0.5% SOT23-5

IC VREF SHUNT 0.5% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-5197-2-ND 035121-TS4431AILT TS4431AILT 693-TS4431AILT TS4431AILT TS4431AILT TS4431AILT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TS4431AILT 1.224V Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
TC 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR431AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
PMIC - Voltage Reference - ISL60002CIB812 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details