STMicroelectronics, Inc. Voltage Reference TS432ILT

Description
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-8108-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8108-1-ND
Voltage Reference 497-8108-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8108-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8108-2-ND
Voltage Reference 497-8108-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8108-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8108-6-ND
Voltage Reference 497-8108-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TS432ILT - 035120-TS432ILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS432ILT
035120-TS432ILT
PMIC - PMIC - Voltage Reference - TS432ILT 035120-TS432ILT
Manufacturer: STMicroelectronics Win Source Part Number: 035120-TS432ILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Current - Cathode: 65μA Family Name: TS432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): ZTLV431AFFTA; ; ZTLV431BFTA; ZTLV431BFFTAZTLV431A FTA; Introduction Date: December 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035120-TS432ILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Current - Cathode: 65μA
Family Name: TS432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): ZTLV431AFFTA; ; ZTLV431BFTA; ZTLV431BFFTAZTLV431AFTA;
Introduction Date: December 16, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.24V Precision Voltage Reference IC
693-TS432ILT
1.24V Precision Voltage Reference IC 693-TS432ILT
1.24V Adjustable Shunt Voltage Reference Product overview: TS432ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS432ILT can be used for catalog matching and distributor lookup.

1.24V Adjustable Shunt Voltage Reference Product overview: TS432ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS432ILT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Ref, Shunt-Adj, 1.24V-10V, Sot23; Voltage Reference Type Stmicroelectronics - 51AC9696 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt-Adj, 1.24V-10V, Sot23; Voltage Reference Type Stmicroelectronics
51AC9696
Voltage Ref, Shunt-Adj, 1.24V-10V, Sot23; Voltage Reference Type Stmicroelectronics 51AC9696
VOLTAGE REF, SHUNT-ADJ, 1.24V-10V, SOT23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:1%; Temperature Coefficient:100ppm/° C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT-ADJ, 1.24V-10V, SOT23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:1%; Temperature Coefficient:100ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS432ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS432ILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS432ILT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R - 761-TS432ILT - Utmel Electronic Limited
Hong Kong, China
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R
761-TS432ILT
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R 761-TS432ILT
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R

V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R

Supplier's Site
PMIC - Voltage Reference - TS432ILT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS432ILT
PMIC - Voltage Reference TS432ILT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS432ILT
Voltage References TS432ILT
Voltage References 1.24V Adjust Shunt

Voltage References 1.24V Adjust Shunt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-8108-1-ND 035120-TS432ILT 693-TS432ILT 51AC9696 TS432ILT 761-TS432ILT TS432ILT TS432ILT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TS432ILT 1.24V Precision Voltage Reference IC Voltage Ref, Shunt-Adj, 1.24V-10V, Sot23; Voltage Reference Type Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 1 % 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Voltage Reference IC - 693-LM385AXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
3 suppliers
PMIC - Voltage Reference - ADR425ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details