Shunt Voltage Reference IC Adjustable 1.24V 6VV ±2% 30mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±2% 30mA TO-92-3
Low voltage adjustable shunt reference Product overview: TS431IZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431IZT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT ADJ 2% TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-TS431IZTCT-ND | 693-TS431IZT | TS431IZT | TS431IZT |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| TC | 100 ppm/C | |||
| Accuracy | 2 % | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |