STMicroelectronics, Inc. Voltage Reference TS431AIZT

Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-8104-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8104-2-ND
Voltage Reference 497-8104-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3

Buy Now Datasheet
Voltage Reference - 497-8104-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8104-1-ND
Voltage Reference 497-8104-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 30mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TS431AIZT - 1274362-TS431AIZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS431AIZT
1274362-TS431AIZT
PMIC - PMIC - Voltage Reference - TS431AIZT 1274362-TS431AIZT
Manufacturer: STMicroelectronics Win Source Part Number: 1274362-TS431AIZT Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 60μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 6V Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TS431 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274362-TS431AIZT
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: TS431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-TS431AIZT
Precision Voltage Reference IC 693-TS431AIZT
Low voltage adjustable shunt reference Product overview: TS431AIZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIZT can be used for catalog matching and distributor lookup.

Low voltage adjustable shunt reference Product overview: TS431AIZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIZT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - TS431AIZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS431AIZT
PMIC - Voltage Reference TS431AIZT
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS431AIZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS431AIZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS431AIZT
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-8104-2-ND 1274362-TS431AIZT 693-TS431AIZT TS431AIZT TS431AIZT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TS431AIZT Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 100 ppm/C 100 ppm/C
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details