STMicroelectronics PMIC - PMIC - Voltage Reference - TS431AIL TS431AIL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 757683-TS431AIL Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOT-153SO Reference Date Code: 05+ Alternative Parts (Cross-Reference): TLV431BQDBZRQ1; TS431BIZT; TS431BIL; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 757683-TS431AIL Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOT-153SO Reference Date Code: 05+ Alternative Parts (Cross-Reference): TLV431BQDBZRQ1; TS431BIZT; TS431BIL; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS431AIL - 757683-TS431AIL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS431AIL
757683-TS431AIL
PMIC - PMIC - Voltage Reference - TS431AIL 757683-TS431AIL
Manufacturer: STMicroelectronics Win Source Part Number: 757683-TS431AIL Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOT-153SO Reference Date Code: 05+ Alternative Parts (Cross-Reference): TLV431BQDBZRQ1; TS431BIZT; TS431BIL; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 757683-TS431AIL
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: SOT-153SO
Reference Date Code: 05+
Alternative Parts (Cross-Reference): TLV431BQDBZRQ1; TS431BIZT; TS431BIL;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-TS431AIL
1.24V SOT-23 Precision Voltage Reference IC 693-TS431AIL
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, SOT-23, 5 PIN Product overview: TS431AIL from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIL can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, SOT-23, 5 PIN Product overview: TS431AIL from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 757683-TS431AIL 693-TS431AIL
Product Name PMIC - PMIC - Voltage Reference - TS431AIL 1.24V SOT-23 Precision Voltage Reference IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385BZ-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Reference - ADR431BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details