STMicroelectronics, Inc. Audio Amplifiers TS421IDT

Description
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 497-4066-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-4066-2-ND
Audio Amplifiers 497-4066-2-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Singapore, Singapore
360mW Audio Amplifier
742-TS421IDT
360mW Audio Amplifier 742-TS421IDT
360mW mono audio amplifier with active low standby mode Product overview: TS421IDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 360mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS421IDT can be used for catalog matching and distributor lookup.

360mW mono audio amplifier with active low standby mode Product overview: TS421IDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 360mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS421IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TS421IDT - 104789-TS421IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TS421IDT
104789-TS421IDT
Linear - Linear - Amplifiers - Audio - TS421IDT 104789-TS421IDT
Manufacturer: STMicroelectronics Win Source Part Number: 104789-TS421IDT Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Short-Circuit Protection, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 367mW x 1 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Computers & Computer Peripherals, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 104789-TS421IDT
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 367mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Audio Amplifiers - TS421IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TS421IDT
Audio Amplifiers TS421IDT
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS421IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS421IDT
IC AMP CLASS AB MONO 367MW 8SO

IC AMP CLASS AB MONO 367MW 8SO

Supplier's Site
Linear - Amplifiers - Audio - TS421IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TS421IDT
Linear - Amplifiers - Audio TS421IDT
IC AMP CLASS AB MONO 367MW 8SO

IC AMP CLASS AB MONO 367MW 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 497-4066-2-ND 742-TS421IDT 104789-TS421IDT TS421IDT TS421IDT TS421IDT
Product Name Audio Amplifiers 360mW Audio Amplifier Linear - Linear - Amplifiers - Audio - TS421IDT Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Supply Voltage (VS) 2 to 5.5 volts 5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 0.3670 watts 0.3670 watts 0.3670 watts 0.3670 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data