Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101306-TS420-600BCT
Packaging: Tape and Reel
Peak Non-Repetitive Surge Current: 30 A
Categories: TVS - Thyristors
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Junction Temperature (Tj): 125 °C
Max RMS Current: 4 A
Sensitive 4 A SCRs Product overview: TS420-600BCTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TS420-600BCTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1101306-TS420-600BCTR | 300-TS420-600BCTR |
| Product Name | TVS - TVS - Thyristors - TS420-600BCTR | 4 A Triac |
| Thyristor Type | SCR |