360mW mono audio amplifier with active high standby mode Product overview: TS419IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 360mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS419IQT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 798437-TS419IQT
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, Short-Circuit Protection, Standby
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 367mW x 1 @ 16 Ohm
Family Name: TS419
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): NCP4894MNR2; LM4901MM/NOPB; LM4871LDAULF; LM4900LDX/NOPB ;
Introduction Date: February 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-DFN (3x3)
IC AMP CLASS AB MONO 367MW 8DFN
IC AMP CLASS AB MONO 367MW 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TS419IQT | TS419IQT-ND | 798437-TS419IQT | TS419IQT | TS419IQT | TS419IQT |
| Product Name | 360mW Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS419IQT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Bandwidth | 1.1 MHz | |||||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad |