Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 901195-TS419IDT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS419
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-4065-1, 497-4065-2, 497-4065-6, -497-4065-2, 497-4065-1-NDR, -497-4065-1, 497-4065-2-NDR
360mW Mono Audio Amp, 1.1MHz BW, 5.5V, SO, SM Product overview: TS419IDT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360mW, 1.1MHz, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 360mW, 1.1MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS419IDT can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 367MW 8SO
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 367MW 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-4065-2-ND | 901195-TS419IDT | 742-TS419IDT | TS419IDT | TS419IDT | TS419IDT |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS419IDT | 360mW 1.1MHz 5.5V Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||
| Output Power | 0.3670 watts | 0.3670 watts | 0.3670 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |